Pulse Electronics Corporation Inductors PA4340.153ANLT

Description
High Current Molded Power Inductor - PA4340.XXXANLT Series, Up to 18A
Request a Quote Datasheet
Description
High Current Molded Power Inductor - PA4340.XXXANLT Series, Up to 18A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Molded Power Inductor - PA4340.XXXANLT Series, Up to 18A

High Current Molded Power Inductor - PA4340.XXXANLT Series, Up to 18A

Supplier's Site Datasheet
Fixed Inductors - 553-4001-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4001-6-ND
Fixed Inductors 553-4001-6-ND
15µH Shielded Molded Inductor 2.9A 170mOhm Max Nonstandard

15µH Shielded Molded Inductor 2.9A 170mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4001-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4001-1-ND
Fixed Inductors 553-4001-1-ND
15µH Shielded Molded Inductor 2.9A 170mOhm Max Nonstandard

15µH Shielded Molded Inductor 2.9A 170mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4001-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4001-2-ND
Fixed Inductors 553-4001-2-ND
15µH Shielded Molded Inductor 2.9A 170mOhm Max Nonstandard

15µH Shielded Molded Inductor 2.9A 170mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, Aec-Q200, 15Uh, 2.9A; Inductance Pulse Electronics - 61AC5902 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, Aec-Q200, 15Uh, 2.9A; Inductance Pulse Electronics
61AC5902
Inductor, Shielded, Aec-Q200, 15Uh, 2.9A; Inductance Pulse Electronics 61AC5902
INDUCTOR, SHIELDED, AEC-Q200, 15UH, 2.9A; Inductance:15µH; RMS Current (Irms):2.9A; Inductor Construction:Shielde d; Saturation Current (Isat):2.2A; Product Range:PA4340.XXXANLT Series; Inductor Case / Package:-; Product Length:5.7mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, AEC-Q200, 15UH, 2.9A; Inductance:15µH; RMS Current (Irms):2.9A; Inductor Construction:Shielded; Saturation Current (Isat):2.2A; Product Range:PA4340.XXXANLT Series; Inductor Case / Package:-; Product Length:5.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4340.153ANLT 553-4001-6-ND 61AC5902
Product Name Inductors Fixed Inductors Inductor, Shielded, Aec-Q200, 15Uh, 2.9A; Inductance Pulse Electronics
Application High Current; Power Choke
Inductance Range 15 microH 15 microH
Standards and Certifications RoHS RoHS
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J104JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1678508 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 65
View Details
Common Mode Chokes - 486-DKFP-A21A-1N1O-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details