Pulse Electronics Corporation Inductors PA4333.681NLT

Description
PA4333 SMT Shielded Drum Core Inductor Series, up to 14A, 3.2mm Max Height
Request a Quote Datasheet
Description
PA4333 SMT Shielded Drum Core Inductor Series, up to 14A, 3.2mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4333.681NLT
PA4333 SMT Shielded Drum Core Inductor Series, up to 14A, 3.2mm Max Height

PA4333 SMT Shielded Drum Core Inductor Series, up to 14A, 3.2mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3497-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3497-2-ND
Fixed Inductors 553-3497-2-ND
680nH Shielded Wirewound Inductor 9.5A 8.7mOhm Max Nonstandard

680nH Shielded Wirewound Inductor 9.5A 8.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3497-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3497-6-ND
Fixed Inductors 553-3497-6-ND
680nH Shielded Wirewound Inductor 9.5A 8.7mOhm Max Nonstandard

680nH Shielded Wirewound Inductor 9.5A 8.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3497-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3497-1-ND
Fixed Inductors 553-3497-1-ND
680nH Shielded Wirewound Inductor 9.5A 8.7mOhm Max Nonstandard

680nH Shielded Wirewound Inductor 9.5A 8.7mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4333.681NLT 553-3497-2-ND
Product Name Inductors Fixed Inductors
Inductance Range 0.6800 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE015K - 967497-KL32TTE015K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
View Details
Fixed Inductors - 1674-CL1008-2563JQL1T-1DKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1678193 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
View Details
Specs
Application RF Choke
View Details