Pulse Electronics Corporation Inductors PA4310.223NLT

Description
PA4309/PA4310 series Unshielded SMT Drum Core Inductor, up to 20A
Request a Quote Datasheet
Description
PA4309/PA4310 series Unshielded SMT Drum Core Inductor, up to 20A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4310.223NLT
PA4309/PA4310 series Unshielded SMT Drum Core Inductor, up to 20A

PA4309/PA4310 series Unshielded SMT Drum Core Inductor, up to 20A

Supplier's Site Datasheet
Fixed Inductors - 553-3618-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3618-2-ND
Fixed Inductors 553-3618-2-ND
22µH Unshielded Wirewound Inductor 7A 82mOhm Max Nonstandard

22µH Unshielded Wirewound Inductor 7A 82mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3618-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3618-1-ND
Fixed Inductors 553-3618-1-ND
22µH Unshielded Wirewound Inductor 7A 82mOhm Max Nonstandard

22µH Unshielded Wirewound Inductor 7A 82mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3618-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3618-6-ND
Fixed Inductors 553-3618-6-ND
22µH Unshielded Wirewound Inductor 7A 82mOhm Max Nonstandard

22µH Unshielded Wirewound Inductor 7A 82mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4310.223NLT 553-3618-2-ND
Product Name Inductors Fixed Inductors
Inductance Range 22 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5711-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.4200 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-150-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers