Pulse Electronics Corporation Inductors PA4335.152NLT

Description
PA4335 SMT Shielded Drum Core Inductor Series, up to 4.0A, 1.2mm Max Height
Request a Quote Datasheet
Description
PA4335 SMT Shielded Drum Core Inductor Series, up to 4.0A, 1.2mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4335.152NLT
PA4335 SMT Shielded Drum Core Inductor Series, up to 4.0A, 1.2mm Max Height

PA4335 SMT Shielded Drum Core Inductor Series, up to 4.0A, 1.2mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3516-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3516-6-ND
Fixed Inductors 553-3516-6-ND
1.5µH Shielded Wirewound Inductor 2.4A 72mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 2.4A 72mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3516-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3516-2-ND
Fixed Inductors 553-3516-2-ND
1.5µH Shielded Wirewound Inductor 2.4A 72mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 2.4A 72mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3516-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3516-1-ND
Fixed Inductors 553-3516-1-ND
1.5µH Shielded Wirewound Inductor 2.4A 72mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 2.4A 72mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4335.152NLT 553-3516-6-ND
Product Name Inductors Fixed Inductors
Inductance Range 1.5 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-F201-D611-ND - DigiKey
Specs
Application Common Mode Choke; RF Choke
Packing Method Bulk
View Details
Inductor, 10Mh, 12.5A, +50%, -20%; Product Range Triad Magnetics - 94F8643 - Newark, An Avnet Company
Specs
Inductance Range 10000 microH
Inductance Tolerance -20 to 50 (+/- %)
DCR 0.1000 ohms
View Details
Fixed Inductors - 50-ECS-MPIP0420-1R5MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details