Pulse Electronics Corporation Inductors PA4309.184NLT

Description
PA4309/PA4310 series Unshielded SMT Drum Core Inductor, up to 20A
Request a Quote Datasheet
Description
PA4309/PA4310 series Unshielded SMT Drum Core Inductor, up to 20A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4309.184NLT
PA4309/PA4310 series Unshielded SMT Drum Core Inductor, up to 20A

PA4309/PA4310 series Unshielded SMT Drum Core Inductor, up to 20A

Supplier's Site Datasheet
Fixed Inductors - PA4309.184NLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PA4309.184NLT-ND
Fixed Inductors PA4309.184NLT-ND
180µH Unshielded Wirewound Inductor 2.6A 735mOhm Max Nonstandard

180µH Unshielded Wirewound Inductor 2.6A 735mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4309.184NLT PA4309.184NLT-ND
Product Name Inductors Fixed Inductors
Inductance Range 180 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2684JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Molded SMD Inductors - 1-2176738-8 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0082 microH
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
150uH 3.15A 70mOhm Inductor and Choke - 839-DSO1-30-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1.50E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers