Pulse Electronics Corporation Inductors PA4341.201NLT

Description
PA4341 SMT Molded Power Inductor Series, up to 32.5, 3.0mm Max Height
Request a Quote Datasheet
Description
PA4341 SMT Molded Power Inductor Series, up to 32.5, 3.0mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4341.201NLT
PA4341 SMT Molded Power Inductor Series, up to 32.5, 3.0mm Max Height

PA4341 SMT Molded Power Inductor Series, up to 32.5, 3.0mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3406-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3406-6-ND
Fixed Inductors 553-3406-6-ND
200nH Shielded Molded Inductor 24A 2.5mOhm Max Nonstandard

200nH Shielded Molded Inductor 24A 2.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3406-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3406-1-ND
Fixed Inductors 553-3406-1-ND
200nH Shielded Molded Inductor 24A 2.5mOhm Max Nonstandard

200nH Shielded Molded Inductor 24A 2.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3406-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3406-2-ND
Fixed Inductors 553-3406-2-ND
200nH Shielded Molded Inductor 24A 2.5mOhm Max Nonstandard

200nH Shielded Molded Inductor 24A 2.5mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shld, Aec-Q200, 0.20Uh, 24A; Inductance Pulse Electronics - 61AC5926 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shld, Aec-Q200, 0.20Uh, 24A; Inductance Pulse Electronics
61AC5926
Inductor, Shld, Aec-Q200, 0.20Uh, 24A; Inductance Pulse Electronics 61AC5926
INDUCTOR, SHLD, AEC-Q200, 0.20UH, 24A; Inductance:200nH; RMS Current (Irms):24A; Inductor Construction:Shielde d; Saturation Current (Isat):41A; Product Range:PA4341.XXXNLT Series; DC Resistance Max:0.0025ohm; Product Length:7.6mm RoHS Compliant: Yes

INDUCTOR, SHLD, AEC-Q200, 0.20UH, 24A; Inductance:200nH; RMS Current (Irms):24A; Inductor Construction:Shielded; Saturation Current (Isat):41A; Product Range:PA4341.XXXNLT Series; DC Resistance Max:0.0025ohm; Product Length:7.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4341.201NLT 553-3406-6-ND 61AC5926
Product Name Inductors Fixed Inductors Inductor, Shld, Aec-Q200, 0.20Uh, 24A; Inductance Pulse Electronics
Application Power Choke
Inductance Range 0.2000 microH 0.2000 microH
Lead Style None
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Inductor and Choke - 841-CZP1JFTTD121P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details