Pulse Electronics Corporation Inductors PA4308.105NLT

Description
PA4306/PA4307/PA4308 series Unshielded SMT Drum Core Inductor, up to 12A
Request a Quote Datasheet
Description
PA4306/PA4307/PA4308 series Unshielded SMT Drum Core Inductor, up to 12A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4308.105NLT
PA4306/PA4307/PA4308 series Unshielded SMT Drum Core Inductor, up to 12A

PA4306/PA4307/PA4308 series Unshielded SMT Drum Core Inductor, up to 12A

Supplier's Site Datasheet
Fixed Inductors - 553-3597-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3597-2-ND
Fixed Inductors 553-3597-2-ND
1mH Unshielded Wirewound Inductor 360mA 17.55Ohm Max Nonstandard

1mH Unshielded Wirewound Inductor 360mA 17.55Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3597-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3597-1-ND
Fixed Inductors 553-3597-1-ND
1mH Unshielded Wirewound Inductor 360mA 17.55Ohm Max Nonstandard

1mH Unshielded Wirewound Inductor 360mA 17.55Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3597-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3597-6-ND
Fixed Inductors 553-3597-6-ND
1mH Unshielded Wirewound Inductor 360mA 17.55Ohm Max Nonstandard

1mH Unshielded Wirewound Inductor 360mA 17.55Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4308.105NLT 553-3597-2-ND
Product Name Inductors Fixed Inductors
Inductance Range 1000 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Common Mode Chokes - 1023240-DFK-33-0002 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.1500 ohms
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0500 ohms
View Details
4 suppliers
Power Inductors - ECS-MPI4040R1-R15-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers