Pulse Electronics Corporation Inductors PA4336.103NLT

Description
Shielded Drum Core - PA4336.XXXNLT Series
Request a Quote Datasheet
Description
Shielded Drum Core - PA4336.XXXNLT Series
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4336.103NLT
Shielded Drum Core - PA4336.XXXNLT Series

Shielded Drum Core - PA4336.XXXNLT Series

Supplier's Site Datasheet
Fixed Inductors - 553-3987-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3987-2-ND
Fixed Inductors 553-3987-2-ND
10µH Shielded Inductor 900mA 215mOhm Max Nonstandard

10µH Shielded Inductor 900mA 215mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3987-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3987-6-ND
Fixed Inductors 553-3987-6-ND
10µH Shielded Inductor 900mA 215mOhm Max Nonstandard

10µH Shielded Inductor 900mA 215mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3987-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3987-1-ND
Fixed Inductors 553-3987-1-ND
10µH Shielded Inductor 900mA 215mOhm Max Nonstandard

10µH Shielded Inductor 900mA 215mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4336.103NLT 553-3987-2-ND
Product Name Inductors Fixed Inductors
Inductance Range 10 microH
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3174-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.1100 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R16M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers