Pulse Electronics Corporation Inductors PA4319.684NLT

Description
PA4319.XXXNLT SMT Shielded Drum Core Inductor Series, up to 3.3A, 4.1mm Max Height
Request a Quote Datasheet
Description
PA4319.XXXNLT SMT Shielded Drum Core Inductor Series, up to 3.3A, 4.1mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4319.684NLT
PA4319.XXXNLT SMT Shielded Drum Core Inductor Series, up to 3.3A, 4.1mm Max Height

PA4319.XXXNLT SMT Shielded Drum Core Inductor Series, up to 3.3A, 4.1mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3720-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3720-2-ND
Fixed Inductors 553-3720-2-ND
680µH Shielded Wirewound Inductor 290mA 1.98Ohm Max Nonstandard, Corner Terminals

680µH Shielded Wirewound Inductor 290mA 1.98Ohm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - 553-3720-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3720-6-ND
Fixed Inductors 553-3720-6-ND
680µH Shielded Wirewound Inductor 290mA 1.98Ohm Max Nonstandard, Corner Terminals

680µH Shielded Wirewound Inductor 290mA 1.98Ohm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - 553-3720-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3720-1-ND
Fixed Inductors 553-3720-1-ND
680µH Shielded Wirewound Inductor 290mA 1.98Ohm Max Nonstandard, Corner Terminals

680µH Shielded Wirewound Inductor 290mA 1.98Ohm Max Nonstandard, Corner Terminals

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4319.684NLT 553-3720-2-ND
Product Name Inductors Fixed Inductors
Inductance Range 680 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE - 964579-LFC32TE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0402-2182SUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2567717 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0039 microH
DCR 0.1600 ohms
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details