Pulse Electronics Corporation Inductors PA4342.252NLT

Description
PA4342 SMT Molded Power Inductor Series, up to 43A, 4.0mm Max Height
Request a Quote Datasheet
Description
PA4342 SMT Molded Power Inductor Series, up to 43A, 4.0mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4342.252NLT
PA4342 SMT Molded Power Inductor Series, up to 43A, 4.0mm Max Height

PA4342 SMT Molded Power Inductor Series, up to 43A, 4.0mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3430-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3430-2-ND
Fixed Inductors 553-3430-2-ND
2.5µH Shielded Molded Inductor 11.5A 8.7mOhm Max Nonstandard

2.5µH Shielded Molded Inductor 11.5A 8.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3430-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3430-1-ND
Fixed Inductors 553-3430-1-ND
2.5µH Shielded Molded Inductor 11.5A 8.7mOhm Max Nonstandard

2.5µH Shielded Molded Inductor 11.5A 8.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3430-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3430-6-ND
Fixed Inductors 553-3430-6-ND
2.5µH Shielded Molded Inductor 11.5A 8.7mOhm Max Nonstandard

2.5µH Shielded Molded Inductor 11.5A 8.7mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shld, Aec-Q200, 2.5Uh, 11.5A; Inductance Pulse Electronics - 61AC5961 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shld, Aec-Q200, 2.5Uh, 11.5A; Inductance Pulse Electronics
61AC5961
Inductor, Shld, Aec-Q200, 2.5Uh, 11.5A; Inductance Pulse Electronics 61AC5961
INDUCTOR, SHLD, AEC-Q200, 2.5UH, 11.5A; Inductance:2.5µH; RMS Current (Irms):11.5A; Inductor Construction:Shielde d; Saturation Current (Isat):23A; Product Range:PA4342.XXXNLT Series; DC Resistance Max:0.0087ohm; Product Length:11.5mmRoHS Compliant: Yes

INDUCTOR, SHLD, AEC-Q200, 2.5UH, 11.5A; Inductance:2.5µH; RMS Current (Irms):11.5A; Inductor Construction:Shielded; Saturation Current (Isat):23A; Product Range:PA4342.XXXNLT Series; DC Resistance Max:0.0087ohm; Product Length:11.5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4342.252NLT 553-3430-2-ND 61AC5961
Product Name Inductors Fixed Inductors Inductor, Shld, Aec-Q200, 2.5Uh, 11.5A; Inductance Pulse Electronics
Application Power Choke
Inductance Range 2.5 microH 2.5 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Compensated High Inductance Choke, 3-phase - DKLP-3 - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Inductance Range 4000 to 50000 microH
Inductance Tolerance -30 to 50 (+/- %)
View Details
Power Inductors - ECS-MPIL0630-R56MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-60U - Triad Magnetics
Specs
Inductance Range 5000 microH
Rated DC Current 22500 milliamps
DCR 0.0600 ohms
View Details
3 suppliers