Pulse Electronics Corporation Datasheets for Chip Inductors

Chip inductors are manufactured using semiconductor material.
Chip Inductors: Learn more

Page: 1 10 20 21 22 23 24 25 26 27 28 29 30 31 32 33 35
Product Name Notes
Key Specifications for Our Ethernet Chokes Ethernet, T1/E1, ISDN, VDSL2 HDBaseT Compliant High Isolation up to 7kV IEEE 802.3 compliant to 10G Higher reliability (Carrier class & AEC-Q200) Single, Dual,...
P014X/P015X SMT Toroid Inductor, Bobcat Series, Up to 3.8A
P017X/P018X SMT Toroid Inductor Polecat Series, Up to 8.3A
P0250 SMT Unshielded Drum Core Inductor series, up to 8.6A
P039X/P040X SMT Toroid Inductor Tomcat Series, Up to 14.4A
P059X SMT Toroid Inductor SLIC Series, Up to 38A
P0751/P0752 SMT Unshielded Drum Core Inductor series, up to 6.8A
P0770 SMT Unshielded Drum Core Inductor series, up to 2.9A
P08XX SMT Toroid Inductor series for National 260kHz Simple Switcher, Up To 5A
P0XXX SMT Toroid Common Mode Choke Series, Up To 14A

<< Prev Next >>