Pulse Electronics Corporation Inductors PA4306.104NLT

Description
PA4306/PA4307/PA4308 Series Unshielded SMT Drum Core Inductor, up to 12A
Request a Quote Datasheet
Description
PA4306/PA4307/PA4308 Series Unshielded SMT Drum Core Inductor, up to 12A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4306.104NLT
PA4306/PA4307/PA4308 Series Unshielded SMT Drum Core Inductor, up to 12A

PA4306/PA4307/PA4308 Series Unshielded SMT Drum Core Inductor, up to 12A

Supplier's Site Datasheet
Fixed Inductors - 553-3575-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3575-6-ND
Fixed Inductors 553-3575-6-ND
100µH Unshielded Wirewound Inductor 750mA 1.21Ohm Max Nonstandard

100µH Unshielded Wirewound Inductor 750mA 1.21Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3575-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3575-1-ND
Fixed Inductors 553-3575-1-ND
100µH Unshielded Wirewound Inductor 750mA 1.21Ohm Max Nonstandard

100µH Unshielded Wirewound Inductor 750mA 1.21Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3575-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3575-2-ND
Fixed Inductors 553-3575-2-ND
100µH Unshielded Wirewound Inductor 750mA 1.21Ohm Max Nonstandard

100µH Unshielded Wirewound Inductor 750mA 1.21Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4306.104NLT 553-3575-6-ND
Product Name Inductors Fixed Inductors
Inductance Range 100 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B22B-D615-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-301R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0100 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-R82MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers