PA4342 SMT Molded Power Inductor Series, up to 43A, 4.0mm Max Height
FIXED IND 4.7UH 10A 15.5MOHM SMD Product overview: PA4342.472NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 10A, 15.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 10A, 15.5MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA4342.472NLT can be used for catalog matching and distributor lookup.
Manufacturer: Pulse
Win Source Part Number: 852294-PA4342.472NLT
Series: PA4342.XXXNLT
Features: 4.7 µH Inductor 10 A
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: -PA4342.472NLT, 553-3001-6, 553-3001-2, 553-3001-1
4.7µH Shielded Molded Inductor 10A 15.5mOhm Max Nonstandard
4.7µH Shielded Molded Inductor 10A 15.5mOhm Max Nonstandard
4.7µH Shielded Molded Inductor 10A 15.5mOhm Max Nonstandard
POWER INDUCTOR, 4.7UH, SHIELDED, 17A; Inductance:4.7µH; RMS Current (Irms):10A; Inductor Construction:Shielde
POWER INDUCTOR, 4.7UH, SHIELDED, 17A; Inductance:4.7µH; RMS Current (Irms):10A; Inductor Construction:Shielde
| Pulse Electronics Corporation | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PA4342.472NLT | 71-PA4342.472NLT | 852294-PA4342.472NLT | 553-3001-6-ND | 51AK3020 |
| Product Name | Inductors | SMD 4.7UH 10A 15.5MOHM Inductor and Choke | Fixed Inductors - PA4342.472NLT | Fixed Inductors | Power Inductor, 4.7Uh, Shielded, 17A; Inductance Pulse Electronics |
| Application | Power Choke | ||||
| Inductance Range | 4.7 microH | 4.7 microH | 4.7 microH | ||
| Lead Style | None | ||||
| Standards and Certifications | RoHS | RoHS | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |