Pulse Electronics Corporation Inductors PA4338.472NLT

Description
Shielded Drum Core - PA4338.XXXNLT Series, Up to 6.3A
Request a Quote Datasheet
Description
Shielded Drum Core - PA4338.XXXNLT Series, Up to 6.3A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4338.472NLT
Shielded Drum Core - PA4338.XXXNLT Series, Up to 6.3A

Shielded Drum Core - PA4338.XXXNLT Series, Up to 6.3A

Supplier's Site Datasheet
Fixed Inductors - PA4338.472NLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PA4338.472NLT-ND
Fixed Inductors PA4338.472NLT-ND
4.7µH Shielded Inductor 4.1A 19mOhm Max Nonstandard

4.7µH Shielded Inductor 4.1A 19mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4338.472NLT PA4338.472NLT-ND
Product Name Inductors Fixed Inductors
Inductance Range 4.7 microH
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE8R2K - 1069446-LFC32TE8R2K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 8.2 microH
Inductance Tolerance 10 (+/- %)
View Details
Fixed Inductors - 1674-CL1008-2684JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1910655 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 330 microH
Q Factor 70
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details