Pulse Electronics Corporation Inductors PA4341.561ANLT

Description
High Current Molded Power Inductor - PA4341.XXXANLT Series Up to 30A
Request a Quote Datasheet
Description
High Current Molded Power Inductor - PA4341.XXXANLT Series Up to 30A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Molded Power Inductor - PA4341.XXXANLT Series Up to 30A

High Current Molded Power Inductor - PA4341.XXXANLT Series Up to 30A

Supplier's Site Datasheet
Fixed Inductors - PA4341.561ANLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PA4341.561ANLT-ND
Fixed Inductors PA4341.561ANLT-ND
560nH Shielded Molded Inductor 16.5A 4.5mOhm Max Nonstandard

560nH Shielded Molded Inductor 16.5A 4.5mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4341.561ANLT PA4341.561ANLT-ND
Product Name Inductors Fixed Inductors
Application High Current; Power Choke
Inductance Range 0.5600 microH
Standards and Certifications RoHS
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE1R2J - 1067835-KQ1008TE1R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1.2 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - 1674-CL0402-2472SUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2567565P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0012 microH
DCR 0.1000 ohms
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details