Pulse Electronics Corporation Inductors PA4340.152ANLT

Description
High Current Molded Power Inductor - PA4340.XXXANLT Series, Up to18A
Request a Quote Datasheet
Description
High Current Molded Power Inductor - PA4340.XXXANLT Series, Up to18A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Molded Power Inductor - PA4340.XXXANLT Series, Up to18A

High Current Molded Power Inductor - PA4340.XXXANLT Series, Up to18A

Supplier's Site Datasheet
Fixed Inductors - 553-3998-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3998-2-ND
Fixed Inductors 553-3998-2-ND
1.5µH Shielded Molded Inductor 8A 15.7mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 8A 15.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3998-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3998-6-ND
Fixed Inductors 553-3998-6-ND
1.5µH Shielded Molded Inductor 8A 15.7mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 8A 15.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3998-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3998-1-ND
Fixed Inductors 553-3998-1-ND
1.5µH Shielded Molded Inductor 8A 15.7mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 8A 15.7mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, Aec-Q200, 1.5Uh, 8A; Inductance Pulse Electronics - 61AC5900 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, Aec-Q200, 1.5Uh, 8A; Inductance Pulse Electronics
61AC5900
Inductor, Shielded, Aec-Q200, 1.5Uh, 8A; Inductance Pulse Electronics 61AC5900
INDUCTOR, SHIELDED, AEC-Q200, 1.5UH, 8A; Inductance:1.5µH; RMS Current (Irms):8A; Inductor Construction:Shielde d; Saturation Current (Isat):7.5A; Product Range:PA4340.XXXANLT Series; DC Resistance Max:0.0157ohm; Product Length:5.7mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, AEC-Q200, 1.5UH, 8A; Inductance:1.5µH; RMS Current (Irms):8A; Inductor Construction:Shielded; Saturation Current (Isat):7.5A; Product Range:PA4340.XXXANLT Series; DC Resistance Max:0.0157ohm; Product Length:5.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4340.152ANLT 553-3998-2-ND 61AC5900
Product Name Inductors Fixed Inductors Inductor, Shielded, Aec-Q200, 1.5Uh, 8A; Inductance Pulse Electronics
Application High Current; Power Choke
Inductance Range 1.5 microH 1.5 microH
Standards and Certifications RoHS RoHS
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.033uH 250MHz 0.6A Inductor and Choke - 71-KQ0603TTE33NJ - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2334JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
250MHz 0.64A Inductor and Choke - 71-0402CS-4N7XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0047 microH
Inductance Tolerance 5 (+/- %)
View Details