Pulse Electronics Corporation Inductors PA4342.473NLT

Description
PA4342 SMT Molded Power Inductor Series, up to 43A, 4.0mm Max Height
Request a Quote Datasheet
Description
PA4342 SMT Molded Power Inductor Series, up to 43A, 4.0mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4342.473NLT
PA4342 SMT Molded Power Inductor Series, up to 43A, 4.0mm Max Height

PA4342 SMT Molded Power Inductor Series, up to 43A, 4.0mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3002-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3002-6-ND
Fixed Inductors 553-3002-6-ND
47µH Shielded Molded Inductor 3A 167mOhm Max Nonstandard

47µH Shielded Molded Inductor 3A 167mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3002-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3002-1-ND
Fixed Inductors 553-3002-1-ND
47µH Shielded Molded Inductor 3A 167mOhm Max Nonstandard

47µH Shielded Molded Inductor 3A 167mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3002-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3002-2-ND
Fixed Inductors 553-3002-2-ND
47µH Shielded Molded Inductor 3A 167mOhm Max Nonstandard

47µH Shielded Molded Inductor 3A 167mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 47Uh, Shielded, 4.5A; Inductance Pulse Electronics - 51AK3022 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 47Uh, Shielded, 4.5A; Inductance Pulse Electronics
51AK3022
Power Inductor, 47Uh, Shielded, 4.5A; Inductance Pulse Electronics 51AK3022
POWER INDUCTOR, 47UH, SHIELDED, 4.5A; Inductance:47µH; RMS Current (Irms):3A; Inductor Construction:Shielde d; Saturation Current (Isat):4.5A; Product Range:PA4342XXXNLT Series; DC Resistance Max:0.167ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

POWER INDUCTOR, 47UH, SHIELDED, 4.5A; Inductance:47µH; RMS Current (Irms):3A; Inductor Construction:Shielded; Saturation Current (Isat):4.5A; Product Range:PA4342XXXNLT Series; DC Resistance Max:0.167ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Power Inductor, 47Uh, Shielded, 4.5A; Inductance Pulse Electronics - 51AK3021 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 47Uh, Shielded, 4.5A; Inductance Pulse Electronics
51AK3021
Power Inductor, 47Uh, Shielded, 4.5A; Inductance Pulse Electronics 51AK3021
POWER INDUCTOR, 47UH, SHIELDED, 4.5A; Inductance:47µH; RMS Current (Irms):3A; Inductor Construction:Shielde d; Saturation Current (Isat):4.5A; Product Range:PA4342XXXNLT Series; DC Resistance Max:0.167ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

POWER INDUCTOR, 47UH, SHIELDED, 4.5A; Inductance:47µH; RMS Current (Irms):3A; Inductor Construction:Shielded; Saturation Current (Isat):4.5A; Product Range:PA4342XXXNLT Series; DC Resistance Max:0.167ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4342.473NLT 553-3002-6-ND 51AK3022
Product Name Inductors Fixed Inductors Power Inductor, 47Uh, Shielded, 4.5A; Inductance Pulse Electronics
Application Power Choke
Inductance Range 47 microH 47 microH
Lead Style None
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2823JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1910166P - RS Components, Ltd.
Specs
Inductance Range 33 microH
Rated DC Current 105 milliamps
Standards and Certifications RoHS
View Details
300uH 16A 25mOhm Inductor and Choke - 839-DLFL-0147-16D3 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 300 microH
Lead Style Radial; Radial
View Details
2 suppliers