PA4319.XXXNLT SMT Shielded Drum Core Inductor Series, up to 3.3A, 4.1mm Max Height
15µH Shielded Wirewound Inductor 1.6A 55mOhm Max Nonstandard, Corner Terminals
15µH Shielded Wirewound Inductor 1.6A 55mOhm Max Nonstandard, Corner Terminals
15µH Shielded Wirewound Inductor 1.6A 55mOhm Max Nonstandard, Corner Terminals
| Pulse Electronics Corporation | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PA4319.153NLT | 553-3714-1-ND |
| Product Name | Inductors | Fixed Inductors |
| Inductance Range | 15 microH | |
| Lead Style | None | |
| Standards and Certifications | RoHS | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology |