Shielded Drum Core - PA4337.XXXNLT Series
100µH Shielded Inductor 800mA 563mOhm Max Nonstandard
100µH Shielded Inductor 800mA 563mOhm Max Nonstandard
100µH Shielded Inductor 800mA 563mOhm Max Nonstandard
| Pulse Electronics Corporation | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PA4337.104NLT | 553-3990-2-ND |
| Product Name | Inductors | Fixed Inductors |
| Inductance Range | 100 microH | |
| Standards and Certifications | RoHS | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Core Material | Iron |