Pulse Electronics Corporation Inductors PA4332.103NLT

Description
PA4332 SMT Shielded Drum Core Inductor Series, up to 5.8A, 2.0mm Max Height
Request a Quote Datasheet
Description
PA4332 SMT Shielded Drum Core Inductor Series, up to 5.8A, 2.0mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4332.103NLT
PA4332 SMT Shielded Drum Core Inductor Series, up to 5.8A, 2.0mm Max Height

PA4332 SMT Shielded Drum Core Inductor Series, up to 5.8A, 2.0mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3288-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3288-1-ND
Fixed Inductors 553-3288-1-ND
10µH Shielded Wirewound Inductor 2A 216mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 2A 216mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3288-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3288-6-ND
Fixed Inductors 553-3288-6-ND
10µH Shielded Wirewound Inductor 2A 216mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 2A 216mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3288-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3288-2-ND
Fixed Inductors 553-3288-2-ND
10µH Shielded Wirewound Inductor 2A 216mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 2A 216mOhm Max Nonstandard

Buy Now Datasheet
SMD 10UH 2A 216 MOHM Inductor and Choke - 71-PA4332.103NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 2A 216 MOHM Inductor and Choke
71-PA4332.103NLT
SMD 10UH 2A 216 MOHM Inductor and Choke 71-PA4332.103NLT
FIXED IND 10UH 2A 216 MOHM SMD Product overview: PA4332.103NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 2A, 216 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 2A, 216 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA4332.103NLT can be used for catalog matching and distributor lookup.

FIXED IND 10UH 2A 216 MOHM SMD Product overview: PA4332.103NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 2A, 216 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 2A, 216 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA4332.103NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4332.103NLT 553-3288-1-ND 71-PA4332.103NLT
Product Name Inductors Fixed Inductors SMD 10UH 2A 216 MOHM Inductor and Choke
Inductance Range 10 microH 10 microH
Lead Style None
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 1.39 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers