Pulse Electronics Corporation Inductors PA4343.103ANLT

Description
High Current Molded Power Inductor - PA4343.XXXANLT Series Up to 42A
Request a Quote Datasheet
Description
High Current Molded Power Inductor - PA4343.XXXANLT Series Up to 42A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Molded Power Inductor - PA4343.XXXANLT Series Up to 42A

High Current Molded Power Inductor - PA4343.XXXANLT Series Up to 42A

Supplier's Site Datasheet
Fixed Inductors - 553-4029-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4029-2-ND
Fixed Inductors 553-4029-2-ND
10µH Shielded Molded Inductor 11A 15.8mOhm Max Nonstandard

10µH Shielded Molded Inductor 11A 15.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4029-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4029-1-ND
Fixed Inductors 553-4029-1-ND
10µH Shielded Molded Inductor 11A 15.8mOhm Max Nonstandard

10µH Shielded Molded Inductor 11A 15.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4029-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4029-6-ND
Fixed Inductors 553-4029-6-ND
10µH Shielded Molded Inductor 11A 15.8mOhm Max Nonstandard

10µH Shielded Molded Inductor 11A 15.8mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, Aec-Q200, 10Uh, 11A; Inductance Pulse Electronics - 61AC5982 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, Aec-Q200, 10Uh, 11A; Inductance Pulse Electronics
61AC5982
Inductor, Shielded, Aec-Q200, 10Uh, 11A; Inductance Pulse Electronics 61AC5982
INDUCTOR, SHIELDED, AEC-Q200, 10UH, 11A; Inductance:10µH; RMS Current (Irms):11A; Inductor Construction:Shielde d; Saturation Current (Isat):15A; Product Range:PA4343.XXXANLT Series; DC Resistance Max:0.0158ohm; Product Length:13.5mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, AEC-Q200, 10UH, 11A; Inductance:10µH; RMS Current (Irms):11A; Inductor Construction:Shielded; Saturation Current (Isat):15A; Product Range:PA4343.XXXANLT Series; DC Resistance Max:0.0158ohm; Product Length:13.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - PA4343.103ANLT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
PA4343.103ANLT
Fixed Inductors PA4343.103ANLT
FIXED IND 10UH 11A 15.8 MOHM SMD

FIXED IND 10UH 11A 15.8 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4343.103ANLT 553-4029-2-ND 61AC5982 PA4343.103ANLT
Product Name Inductors Fixed Inductors Inductor, Shielded, Aec-Q200, 10Uh, 11A; Inductance Pulse Electronics Fixed Inductors
Application High Current; Power Choke
Inductance Range 10 microH 10 microH 10 microH
Standards and Certifications RoHS RoHS
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-100MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.2100 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2275JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details