Pulse Electronics Corporation Inductors PA4334.683NLT

Description
PA4334 SMT Shielded Drum Core Inductor Series, up to 3.0A, 1.2mm Max Height
Request a Quote Datasheet
Description
PA4334 SMT Shielded Drum Core Inductor Series, up to 3.0A, 1.2mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4334.683NLT
PA4334 SMT Shielded Drum Core Inductor Series, up to 3.0A, 1.2mm Max Height

PA4334 SMT Shielded Drum Core Inductor Series, up to 3.0A, 1.2mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3312-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3312-1-ND
Fixed Inductors 553-3312-1-ND
68µH Shielded Wirewound Inductor 240mA 2.171Ohm Max Nonstandard

68µH Shielded Wirewound Inductor 240mA 2.171Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3312-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3312-6-ND
Fixed Inductors 553-3312-6-ND
68µH Shielded Wirewound Inductor 240mA 2.171Ohm Max Nonstandard

68µH Shielded Wirewound Inductor 240mA 2.171Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3312-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3312-2-ND
Fixed Inductors 553-3312-2-ND
68µH Shielded Wirewound Inductor 240mA 2.171Ohm Max Nonstandard

68µH Shielded Wirewound Inductor 240mA 2.171Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4334.683NLT 553-3312-1-ND
Product Name Inductors Fixed Inductors
Inductance Range 68 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZP2AFTTD601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2154JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1359633 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Standards and Certifications RoHS
View Details
Specs
Application RF Choke
View Details