High Current Molded Power Inductor - PA4341.XXXANLT Series Up to 30A
470nH Shielded Molded Inductor 18A 4mOhm Max Nonstandard
470nH Shielded Molded Inductor 18A 4mOhm Max Nonstandard
470nH Shielded Molded Inductor 18A 4mOhm Max Nonstandard
INDUCTOR, SHIELDED, AEC-Q200, 470NH, 18A; Inductance:470nH; RMS Current (Irms):18A; Inductor Construction:Shielde
| Pulse Electronics Corporation | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PA4341.471ANLT | 553-4002-2-ND | 61AC5938 |
| Product Name | Inductors | Fixed Inductors | Inductor, Shielded, Aec-Q200, 470Nh, 18A; Inductance Pulse Electronics |
| Application | High Current; Power Choke | ||
| Inductance Range | 0.4700 microH | 0.4700 microH | |
| Standards and Certifications | RoHS | RoHS | |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology |