Pulse Electronics Corporation Inductors PA4335.331NLT

Description
PA4335 SMT Shielded Drum Core Inductor Series, up to 4.0A, 1.2mm Max Height
Request a Quote Datasheet
Description
PA4335 SMT Shielded Drum Core Inductor Series, up to 4.0A, 1.2mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4335.331NLT
PA4335 SMT Shielded Drum Core Inductor Series, up to 4.0A, 1.2mm Max Height

PA4335 SMT Shielded Drum Core Inductor Series, up to 4.0A, 1.2mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3522-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3522-1-ND
Fixed Inductors 553-3522-1-ND
330nH Shielded Wirewound Inductor 3.7A 28mOhm Max Nonstandard

330nH Shielded Wirewound Inductor 3.7A 28mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3522-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3522-2-ND
Fixed Inductors 553-3522-2-ND
330nH Shielded Wirewound Inductor 3.7A 28mOhm Max Nonstandard

330nH Shielded Wirewound Inductor 3.7A 28mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3522-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3522-6-ND
Fixed Inductors 553-3522-6-ND
330nH Shielded Wirewound Inductor 3.7A 28mOhm Max Nonstandard

330nH Shielded Wirewound Inductor 3.7A 28mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4335.331NLT 553-3522-1-ND
Product Name Inductors Fixed Inductors
Inductance Range 0.3300 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Surface Mount Inductors - 2567567P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0015 microH
DCR 0.1000 ohms
View Details
Power Inductors - 1-2176780-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 3.3 microH
View Details