Pulse Electronics Corporation Inductors PA4338.334NLT

Description
Shielded Drum Core - PA4338.XXXNLT Series, Up to 6.3A
Request a Quote Datasheet
Description
Shielded Drum Core - PA4338.XXXNLT Series, Up to 6.3A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4338.334NLT
Shielded Drum Core - PA4338.XXXNLT Series, Up to 6.3A

Shielded Drum Core - PA4338.XXXNLT Series, Up to 6.3A

Supplier's Site Datasheet
Fixed Inductors - 553-3995-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3995-2-ND
Fixed Inductors 553-3995-2-ND
330µH Shielded Inductor 640mA 889mOhm Max Nonstandard

330µH Shielded Inductor 640mA 889mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3995-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3995-6-ND
Fixed Inductors 553-3995-6-ND
330µH Shielded Inductor 640mA 889mOhm Max Nonstandard

330µH Shielded Inductor 640mA 889mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3995-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3995-1-ND
Fixed Inductors 553-3995-1-ND
330µH Shielded Inductor 640mA 889mOhm Max Nonstandard

330µH Shielded Inductor 640mA 889mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4338.334NLT 553-3995-2-ND
Product Name Inductors Fixed Inductors
Inductance Range 330 microH
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Common Mode Chokes - 1339831-DKIL-0246-2001 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.0060 ohms
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 21.65 to ? microH
Rated DC Current 4800 milliamps
View Details
3 suppliers
Power Inductors - ECS-HCMPI-0503Q-1R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers