Pulse Electronics Corporation Inductors PA4309.332NLT

Description
PA4309/PA4310 series Unshielded SMT Drum Core Inductor, up to 20A
Request a Quote Datasheet
Description
PA4309/PA4310 series Unshielded SMT Drum Core Inductor, up to 20A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4309.332NLT
PA4309/PA4310 series Unshielded SMT Drum Core Inductor, up to 20A

PA4309/PA4310 series Unshielded SMT Drum Core Inductor, up to 20A

Supplier's Site Datasheet
Fixed Inductors - 553-3609-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3609-6-ND
Fixed Inductors 553-3609-6-ND
3.3µH Unshielded Wirewound Inductor 19A 30mOhm Max Nonstandard

3.3µH Unshielded Wirewound Inductor 19A 30mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3609-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3609-1-ND
Fixed Inductors 553-3609-1-ND
3.3µH Unshielded Wirewound Inductor 19A 30mOhm Max Nonstandard

3.3µH Unshielded Wirewound Inductor 19A 30mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3609-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3609-2-ND
Fixed Inductors 553-3609-2-ND
3.3µH Unshielded Wirewound Inductor 19A 30mOhm Max Nonstandard

3.3µH Unshielded Wirewound Inductor 19A 30mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4309.332NLT 553-3609-6-ND
Product Name Inductors Fixed Inductors
Inductance Range 3.3 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176635-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Application RF Choke
View Details