Pulse Electronics Corporation Inductors PA4306.394NLT

Description
PA4306/PA4307/PA4308 series Unshielded SMT Drum Core Inductor, up to 12A
Request a Quote Datasheet
Description
PA4306/PA4307/PA4308 series Unshielded SMT Drum Core Inductor, up to 12A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4306.394NLT
PA4306/PA4307/PA4308 series Unshielded SMT Drum Core Inductor, up to 12A

PA4306/PA4307/PA4308 series Unshielded SMT Drum Core Inductor, up to 12A

Supplier's Site Datasheet
Fixed Inductors - 553-3580-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3580-6-ND
Fixed Inductors 553-3580-6-ND
390µH Unshielded Wirewound Inductor 360mA 5.07Ohm Max Nonstandard

390µH Unshielded Wirewound Inductor 360mA 5.07Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3580-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3580-2-ND
Fixed Inductors 553-3580-2-ND
390µH Unshielded Wirewound Inductor 360mA 5.07Ohm Max Nonstandard

390µH Unshielded Wirewound Inductor 360mA 5.07Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3580-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3580-1-ND
Fixed Inductors 553-3580-1-ND
390µH Unshielded Wirewound Inductor 360mA 5.07Ohm Max Nonstandard

390µH Unshielded Wirewound Inductor 360mA 5.07Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4306.394NLT 553-3580-6-ND
Product Name Inductors Fixed Inductors
Inductance Range 390 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP1JFTTD301PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2623JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2125953 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100 microH
Q Factor 20
View Details
Specs
Application RF Choke
View Details