Pulse Electronics Corporation Inductors PA4342.473ANLT

Description
High Current Molded Power Inductor - PA4342.XXXANLT Series Up to 38A
Request a Quote Datasheet
Description
High Current Molded Power Inductor - PA4342.XXXANLT Series Up to 38A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Molded Power Inductor - PA4342.XXXANLT Series Up to 38A

High Current Molded Power Inductor - PA4342.XXXANLT Series Up to 38A

Supplier's Site Datasheet
Fixed Inductors - 553-4021-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4021-2-ND
Fixed Inductors 553-4021-2-ND
47µH Shielded Molded Inductor 3A 143mOhm Max Nonstandard

47µH Shielded Molded Inductor 3A 143mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4021-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4021-6-ND
Fixed Inductors 553-4021-6-ND
47µH Shielded Molded Inductor 3A 143mOhm Max Nonstandard

47µH Shielded Molded Inductor 3A 143mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4021-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4021-1-ND
Fixed Inductors 553-4021-1-ND
47µH Shielded Molded Inductor 3A 143mOhm Max Nonstandard

47µH Shielded Molded Inductor 3A 143mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, Aec-Q200, 47Uh, 3A; Inductance Pulse Electronics - 61AC5971 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, Aec-Q200, 47Uh, 3A; Inductance Pulse Electronics
61AC5971
Inductor, Shielded, Aec-Q200, 47Uh, 3A; Inductance Pulse Electronics 61AC5971
INDUCTOR, SHIELDED, AEC-Q200, 47UH, 3A; Inductance:47µH; RMS Current (Irms):3A; Inductor Construction:Shielde d; Saturation Current (Isat):3.7A; Product Range:PA4342.XXXANLT Series; DC Resistance Max:0.143ohm; Product Length:11mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, AEC-Q200, 47UH, 3A; Inductance:47µH; RMS Current (Irms):3A; Inductor Construction:Shielded; Saturation Current (Isat):3.7A; Product Range:PA4342.XXXANLT Series; DC Resistance Max:0.143ohm; Product Length:11mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4342.473ANLT 553-4021-2-ND 61AC5971
Product Name Inductors Fixed Inductors Inductor, Shielded, Aec-Q200, 47Uh, 3A; Inductance Pulse Electronics
Application High Current; Power Choke
Inductance Range 47 microH 47 microH
Standards and Certifications RoHS RoHS
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2184JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1910324 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N2 0201DS-7N2XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers