PA4306/PA4307/PA4308
1mH Unshielded Wirewound Inductor 300mA 12.295Ohm Max Nonstandard
1mH Unshielded Wirewound Inductor 300mA 12.295Ohm Max Nonstandard
1mH Unshielded Wirewound Inductor 300mA 12.295Ohm Max Nonstandard
| Pulse Electronics Corporation | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PA4307.105NLT | 553-3587-1-ND |
| Product Name | Inductors | Fixed Inductors |
| Inductance Range | 1000 microH | |
| Lead Style | None | |
| Standards and Certifications | RoHS | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology |