Pulse Electronics Corporation Inductors PA4340.681ANLT

Description
High Current Molded Power Inductor - PA4340.XXXANLT Series, Up to 18A
Request a Quote Datasheet
Description
High Current Molded Power Inductor - PA4340.XXXANLT Series, Up to 18A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Molded Power Inductor - PA4340.XXXANLT Series, Up to 18A

High Current Molded Power Inductor - PA4340.XXXANLT Series, Up to 18A

Supplier's Site Datasheet
Fixed Inductors - PA4340.681ANLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PA4340.681ANLT-ND
Fixed Inductors PA4340.681ANLT-ND
680nH Shielded Molded Inductor 12.5A 8.5mOhm Max Nonstandard

680nH Shielded Molded Inductor 12.5A 8.5mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4340.681ANLT PA4340.681ANLT-ND
Product Name Inductors Fixed Inductors
Application High Current; Power Choke
Inductance Range 0.6800 microH
Standards and Certifications RoHS
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.1uH 150MHz 0.4A Inductor and Choke - 71-KQ0805TTER10G - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2333JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2567681 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0033 microH
DCR 0.1300 ohms
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details