Pulse Electronics Corporation Inductors PA4334.183NLT

Description
PA4334 SMT Shielded Drum Core Inductor Series, up to 3.0A, 1.2mm Max Height
Request a Quote Datasheet
Description
PA4334 SMT Shielded Drum Core Inductor Series, up to 3.0A, 1.2mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4334.183NLT
PA4334 SMT Shielded Drum Core Inductor Series, up to 3.0A, 1.2mm Max Height

PA4334 SMT Shielded Drum Core Inductor Series, up to 3.0A, 1.2mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3504-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3504-2-ND
Fixed Inductors 553-3504-2-ND
18µH Shielded Wirewound Inductor 580mA 709mOhm Max Nonstandard

18µH Shielded Wirewound Inductor 580mA 709mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3504-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3504-6-ND
Fixed Inductors 553-3504-6-ND
18µH Shielded Wirewound Inductor 580mA 709mOhm Max Nonstandard

18µH Shielded Wirewound Inductor 580mA 709mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3504-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3504-1-ND
Fixed Inductors 553-3504-1-ND
18µH Shielded Wirewound Inductor 580mA 709mOhm Max Nonstandard

18µH Shielded Wirewound Inductor 580mA 709mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4334.183NLT 553-3504-2-ND
Product Name Inductors Fixed Inductors
Inductance Range 18 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE1R8J - 1069442-LFC32TE1R8J - Win Source Electronics
Specs
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0603-2104JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1730037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 100 microH
Lead Style Radial; Radial
View Details
Specs
Application RF Choke
View Details