Pulse Electronics Corporation Inductors PA4341.222NLT

Description
PA4341 SMT Molded Power Inductor Series, up to 32.5, 3.0mm Max Height
Request a Quote Datasheet
Description
PA4341 SMT Molded Power Inductor Series, up to 32.5, 3.0mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4341.222NLT
PA4341 SMT Molded Power Inductor Series, up to 32.5, 3.0mm Max Height

PA4341 SMT Molded Power Inductor Series, up to 32.5, 3.0mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3409-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3409-6-ND
Fixed Inductors 553-3409-6-ND
2.2µH Shielded Molded Inductor 8A 20mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 8A 20mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3409-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3409-2-ND
Fixed Inductors 553-3409-2-ND
2.2µH Shielded Molded Inductor 8A 20mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 8A 20mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3409-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3409-1-ND
Fixed Inductors 553-3409-1-ND
2.2µH Shielded Molded Inductor 8A 20mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 8A 20mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, Aec-Q200, 2.2Uh, 8A; Inductance Pulse Electronics - 61AC5929 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, Aec-Q200, 2.2Uh, 8A; Inductance Pulse Electronics
61AC5929
Inductor, Shielded, Aec-Q200, 2.2Uh, 8A; Inductance Pulse Electronics 61AC5929
INDUCTOR, SHIELDED, AEC-Q200, 2.2UH, 8A; Inductance:2.2µH; RMS Current (Irms):8A; Inductor Construction:Shielde d; Saturation Current (Isat):14A; Product Range:PA4341.XXXNLT Series; DC Resistance Max:0.02ohm; Product Length:7.6mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, AEC-Q200, 2.2UH, 8A; Inductance:2.2µH; RMS Current (Irms):8A; Inductor Construction:Shielded; Saturation Current (Isat):14A; Product Range:PA4341.XXXNLT Series; DC Resistance Max:0.02ohm; Product Length:7.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4341.222NLT 553-3409-6-ND 61AC5929
Product Name Inductors Fixed Inductors Inductor, Shielded, Aec-Q200, 2.2Uh, 8A; Inductance Pulse Electronics
Application Power Choke
Inductance Range 2.2 microH 2.2 microH
Lead Style None
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-1879023-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0820 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-R22MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
0.072uH 311Ohm 7.9MHz Inductor and Choke - 71-0402AF-720XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.0720 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Application RF Choke
View Details