Pulse Electronics Corporation Inductors PA4342.332NLT

Description
PA4342 SMT Molded Power Inductor Series, up to 43A, 4.0mm Max Height
Request a Quote Datasheet
Description
PA4342 SMT Molded Power Inductor Series, up to 43A, 4.0mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4342.332NLT
PA4342 SMT Molded Power Inductor Series, up to 43A, 4.0mm Max Height

PA4342 SMT Molded Power Inductor Series, up to 43A, 4.0mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3433-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3433-6-ND
Fixed Inductors 553-3433-6-ND
3.3µH Shielded Molded Inductor 11A 11.8mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 11A 11.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3433-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3433-2-ND
Fixed Inductors 553-3433-2-ND
3.3µH Shielded Molded Inductor 11A 11.8mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 11A 11.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3433-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3433-1-ND
Fixed Inductors 553-3433-1-ND
3.3µH Shielded Molded Inductor 11A 11.8mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 11A 11.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - PA4342.332NLT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
PA4342.332NLT
Fixed Inductors PA4342.332NLT
FIXED IND 3.3UH 11A 11.8MOHM SMD

FIXED IND 3.3UH 11A 11.8MOHM SMD

Supplier's Site Datasheet
Inductor, Shielded, Aec-Q200, 3.3Uh, 11A; Inductance Pulse Electronics - 61AC5964 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, Aec-Q200, 3.3Uh, 11A; Inductance Pulse Electronics
61AC5964
Inductor, Shielded, Aec-Q200, 3.3Uh, 11A; Inductance Pulse Electronics 61AC5964
INDUCTOR, SHIELDED, AEC-Q200, 3.3UH, 11A; Inductance:3.3µH; RMS Current (Irms):11A; Inductor Construction:Shielde d; Saturation Current (Isat):20A; Product Range:PA4342.XXXNLT Series; DC Resistance Max:0.0118ohm; Product Length:11.5mmRoHS Compliant: Yes

INDUCTOR, SHIELDED, AEC-Q200, 3.3UH, 11A; Inductance:3.3µH; RMS Current (Irms):11A; Inductor Construction:Shielded; Saturation Current (Isat):20A; Product Range:PA4342.XXXNLT Series; DC Resistance Max:0.0118ohm; Product Length:11.5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4342.332NLT 553-3433-6-ND PA4342.332NLT 61AC5964
Product Name Inductors Fixed Inductors Fixed Inductors Inductor, Shielded, Aec-Q200, 3.3Uh, 11A; Inductance Pulse Electronics
Application Power Choke
Inductance Range 3.3 microH 3.3 microH 3.3 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2-2176636-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 56 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details