Pulse Electronics Corporation Inductors PA4310.684NLT

Description
PA4309/PA4310 series Unshielded SMT Drum Core Inductor, up to 20A
Request a Quote Datasheet
Description
PA4309/PA4310 series Unshielded SMT Drum Core Inductor, up to 20A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4310.684NLT
PA4309/PA4310 series Unshielded SMT Drum Core Inductor, up to 20A

PA4309/PA4310 series Unshielded SMT Drum Core Inductor, up to 20A

Supplier's Site Datasheet
680UH 1.4A 1.999OHM Inductor and Choke - 71-PA4310.684NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
680UH 1.4A 1.999OHM Inductor and Choke
71-PA4310.684NLT
680UH 1.4A 1.999OHM Inductor and Choke 71-PA4310.684NLT
FIXED IND 680UH 1.4A 1.999OHM SM Product overview: PA4310.684NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680UH, 1.4A, 1.999OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 680UH, 1.4A, 1.999OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA4310.684NLT can be used for catalog matching and distributor lookup.

FIXED IND 680UH 1.4A 1.999OHM SM Product overview: PA4310.684NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680UH, 1.4A, 1.999OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 680UH, 1.4A, 1.999OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA4310.684NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - PA4310.684NLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PA4310.684NLT-ND
Fixed Inductors PA4310.684NLT-ND
680µH Unshielded Wirewound Inductor 1.4A 1.999Ohm Max Nonstandard

680µH Unshielded Wirewound Inductor 1.4A 1.999Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4310.684NLT 71-PA4310.684NLT PA4310.684NLT-ND
Product Name Inductors 680UH 1.4A 1.999OHM Inductor and Choke Fixed Inductors
Inductance Range 680 microH 680 microH
Lead Style None
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-101R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0300 ohms
View Details
2 suppliers