Pulse Electronics Corporation Inductors PA4304.184NLT

Description
PA4303/PA4304 series SMT Shielded Drum Core Inductor, up to 8.5A
Request a Quote Datasheet
Description
PA4303/PA4304 series SMT Shielded Drum Core Inductor, up to 8.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4304.184NLT
PA4303/PA4304 series SMT Shielded Drum Core Inductor, up to 8.5A

PA4303/PA4304 series SMT Shielded Drum Core Inductor, up to 8.5A

Supplier's Site Datasheet
Fixed Inductors - 553-2534-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2534-2-ND
Fixed Inductors 553-2534-2-ND
180µH Shielded Wirewound Inductor 900mA 290mOhm Max Nonstandard

180µH Shielded Wirewound Inductor 900mA 290mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4304.184NLT 553-2534-2-ND
Product Name Inductors Fixed Inductors
Inductance Range 180 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176780-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 6.8 microH
View Details
Surface Mount Inductors - 1711136 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
View Details
Common Mode Chokes - 486-DKFP-C21C-2N3L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details