PA4309/PA4310 series Unshielded SMT Drum Core Inductor, up to 20A
150µH Unshielded Wirewound Inductor 3A 430mOhm Max Nonstandard
| Pulse Electronics Corporation | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PA4310.154NLT | PA4310.154NLT-ND |
| Product Name | Inductors | Fixed Inductors |
| Inductance Range | 150 microH | |
| Lead Style | None | |
| Standards and Certifications | RoHS | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology |