Pulse Electronics Corporation Inductors PA4338.821NLT

Description
Shielded Drum Core - PA4338.XXXNLT Series, Up to 6.3A
Request a Quote Datasheet
Description
Shielded Drum Core - PA4338.XXXNLT Series, Up to 6.3A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4338.821NLT
Shielded Drum Core - PA4338.XXXNLT Series, Up to 6.3A

Shielded Drum Core - PA4338.XXXNLT Series, Up to 6.3A

Supplier's Site Datasheet
Fixed Inductors - 553-3992-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3992-2-ND
Fixed Inductors 553-3992-2-ND
820nH Shielded Inductor 6.3A 8mOhm Max Nonstandard

820nH Shielded Inductor 6.3A 8mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4338.821NLT 553-3992-2-ND
Product Name Inductors Fixed Inductors
Inductance Range 0.8200 microH
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER56J - 1150799-KQ0805TTER56J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.5600 microH
View Details
Fixed Inductors - 1674-CL0402-J332SAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2567667 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0015 microH
DCR 0.0800 ohms
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details