Pulse Electronics Corporation Inductors PA4341.471NLT

Description
PA4341 SMT Molded Power Inductor Series, up to 32.5, 3.0mm Max Height
Request a Quote Datasheet
Description
PA4341 SMT Molded Power Inductor Series, up to 32.5, 3.0mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4341.471NLT
PA4341 SMT Molded Power Inductor Series, up to 32.5, 3.0mm Max Height

PA4341 SMT Molded Power Inductor Series, up to 32.5, 3.0mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-2994-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2994-6-ND
Fixed Inductors 553-2994-6-ND
470nH Shielded Molded Inductor 17.5A 4.2mOhm Max Nonstandard

470nH Shielded Molded Inductor 17.5A 4.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-2994-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2994-1-ND
Fixed Inductors 553-2994-1-ND
470nH Shielded Molded Inductor 17.5A 4.2mOhm Max Nonstandard

470nH Shielded Molded Inductor 17.5A 4.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-2994-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2994-2-ND
Fixed Inductors 553-2994-2-ND
470nH Shielded Molded Inductor 17.5A 4.2mOhm Max Nonstandard

470nH Shielded Molded Inductor 17.5A 4.2mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4341.471NLT 553-2994-6-ND
Product Name Inductors Fixed Inductors
Application Power Choke
Inductance Range 0.4700 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LPC4045EATEB5R0K - 965318-LPC4045EATEB5R0K - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2123JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1678558 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details