Pulse Electronics Corporation Inductors PA4333.332NLT

Description
PA4333 SMT Shielded Drum Core Inductor Series, up to 14A, 3.2mm Max Height
Request a Quote Datasheet
Description
PA4333 SMT Shielded Drum Core Inductor Series, up to 14A, 3.2mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4333.332NLT
PA4333 SMT Shielded Drum Core Inductor Series, up to 14A, 3.2mm Max Height

PA4333 SMT Shielded Drum Core Inductor Series, up to 14A, 3.2mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3298-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3298-2-ND
Fixed Inductors 553-3298-2-ND
3.3µH Shielded Wirewound Inductor 4.6A 30.5mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 4.6A 30.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3298-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3298-6-ND
Fixed Inductors 553-3298-6-ND
3.3µH Shielded Wirewound Inductor 4.6A 30.5mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 4.6A 30.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3298-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3298-1-ND
Fixed Inductors 553-3298-1-ND
3.3µH Shielded Wirewound Inductor 4.6A 30.5mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 4.6A 30.5mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4333.332NLT 553-3298-2-ND
Product Name Inductors Fixed Inductors
Inductance Range 3.3 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TER27K - 1067839-KQ1008TER27K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.2700 microH
Rated DC Current 690 milliamps
View Details
Fixed Inductors - 1674-CL0402-2362SUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1670181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1 microH
Q Factor 50
View Details
Specs
Application RF Choke
View Details