Pulse Electronics Corporation Inductors PA4337.105NLT

Description
Shielded Drum Core - PA4337.XXXNLT Series
Request a Quote Datasheet
Description
Shielded Drum Core - PA4337.XXXNLT Series
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4337.105NLT
Shielded Drum Core - PA4337.XXXNLT Series

Shielded Drum Core - PA4337.XXXNLT Series

Supplier's Site Datasheet
Fixed Inductors - 553-PA4337.105NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
1mH Shielded Inductor 300mA 4.5Ohm Max Nonstandard

1mH Shielded Inductor 300mA 4.5Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PA4337.105NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA4337.105NLTTR-ND
Fixed Inductors 553-PA4337.105NLTTR-ND
1mH Shielded Inductor 300mA 4.5Ohm Max Nonstandard

1mH Shielded Inductor 300mA 4.5Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PA4337.105NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA4337.105NLTCT-ND
Fixed Inductors 553-PA4337.105NLTCT-ND
1mH Shielded Inductor 300mA 4.5Ohm Max Nonstandard

1mH Shielded Inductor 300mA 4.5Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4337.105NLT 553-PA4337.105NLTDKR-ND
Product Name Inductors Fixed Inductors
Inductance Range 1000 microH
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER47K - 988735-KQ0805TTER47K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
Fixed Inductors - 1674-CL0603-J682JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567677P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0027 microH
DCR 0.1200 ohms
View Details
Specs
Application RF Choke
View Details