PA4334 SMT Shielded Drum Core Inductor Series, up to 3.0A, 1.2mm Max Height
27µH Shielded Wirewound Inductor 470mA 1.131Ohm Max Nonstandard
27µH Shielded Wirewound Inductor 470mA 1.131Ohm Max Nonstandard
27µH Shielded Wirewound Inductor 470mA 1.131Ohm Max Nonstandard
| Pulse Electronics Corporation | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PA4334.273NLT | 553-3507-1-ND |
| Product Name | Inductors | Fixed Inductors |
| Inductance Range | 27 microH | |
| Lead Style | None | |
| Standards and Certifications | RoHS | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology |