Pulse Electronics Corporation Inductors PA4341.821ANLT

Description
High Current Molded Power Inductor - PA4341.XXXANLT Series Up to 30A
Request a Quote Datasheet
Description
High Current Molded Power Inductor - PA4341.XXXANLT Series Up to 30A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Molded Power Inductor - PA4341.XXXANLT Series Up to 30A

High Current Molded Power Inductor - PA4341.XXXANLT Series Up to 30A

Supplier's Site Datasheet
Fixed Inductors - 553-4003-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4003-6-ND
Fixed Inductors 553-4003-6-ND
820nH Shielded Molded Inductor 14A 6mOhm Max Nonstandard

820nH Shielded Molded Inductor 14A 6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4003-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4003-1-ND
Fixed Inductors 553-4003-1-ND
820nH Shielded Molded Inductor 14A 6mOhm Max Nonstandard

820nH Shielded Molded Inductor 14A 6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4003-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4003-2-ND
Fixed Inductors 553-4003-2-ND
820nH Shielded Molded Inductor 14A 6mOhm Max Nonstandard

820nH Shielded Molded Inductor 14A 6mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, Aec-Q200, 820Nh, 14A; Inductance Pulse Electronics - 61AC5946 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, Aec-Q200, 820Nh, 14A; Inductance Pulse Electronics
61AC5946
Inductor, Shielded, Aec-Q200, 820Nh, 14A; Inductance Pulse Electronics 61AC5946
INDUCTOR, SHIELDED, AEC-Q200, 820NH, 14A; Inductance:820nH; RMS Current (Irms):14A; Inductor Construction:Shielde d; Saturation Current (Isat):16A; Product Range:PA4341.XXXANLT Series; DC Resistance Max:0.006ohm; Product Length:7.1mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, AEC-Q200, 820NH, 14A; Inductance:820nH; RMS Current (Irms):14A; Inductor Construction:Shielded; Saturation Current (Isat):16A; Product Range:PA4341.XXXANLT Series; DC Resistance Max:0.006ohm; Product Length:7.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4341.821ANLT 553-4003-6-ND 61AC5946
Product Name Inductors Fixed Inductors Inductor, Shielded, Aec-Q200, 820Nh, 14A; Inductance Pulse Electronics
Application High Current; Power Choke
Inductance Range 0.8200 microH 0.8200 microH
Standards and Certifications RoHS RoHS
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R56M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-8N7 0402DC-8N7XJRW , 0402DC-8N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details