Pulse Electronics Corporation Inductors PA4333.751NLT

Description
PA4333 SMT Shielded Drum Core Inductor Series, up to 14A, 3.2mm Max Height
Request a Quote Datasheet
Description
PA4333 SMT Shielded Drum Core Inductor Series, up to 14A, 3.2mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4333.751NLT
PA4333 SMT Shielded Drum Core Inductor Series, up to 14A, 3.2mm Max Height

PA4333 SMT Shielded Drum Core Inductor Series, up to 14A, 3.2mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3498-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3498-2-ND
Fixed Inductors 553-3498-2-ND
750nH Shielded Wirewound Inductor 9.5A 8.7mOhm Max Nonstandard

750nH Shielded Wirewound Inductor 9.5A 8.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3498-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3498-1-ND
Fixed Inductors 553-3498-1-ND
750nH Shielded Wirewound Inductor 9.5A 8.7mOhm Max Nonstandard

750nH Shielded Wirewound Inductor 9.5A 8.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3498-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3498-6-ND
Fixed Inductors 553-3498-6-ND
750nH Shielded Wirewound Inductor 9.5A 8.7mOhm Max Nonstandard

750nH Shielded Wirewound Inductor 9.5A 8.7mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4333.751NLT 553-3498-2-ND
Product Name Inductors Fixed Inductors
Inductance Range 0.7500 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-137-421-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Inductor, 10Mh, 12.5A, +50%, -20%; Product Range Triad Magnetics - 94F8643 - Newark, An Avnet Company
Specs
Inductance Range 10000 microH
Inductance Tolerance -20 to 50 (+/- %)
DCR 0.1000 ohms
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R10M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details