Pulse Electronics Corporation Inductors PA4310.333NLT

Description
PA4309/PA4310 series Unshielded SMT Drum Core Inductor, up to 20A
Request a Quote Datasheet
Description
PA4309/PA4310 series Unshielded SMT Drum Core Inductor, up to 20A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4310.333NLT
PA4309/PA4310 series Unshielded SMT Drum Core Inductor, up to 20A

PA4309/PA4310 series Unshielded SMT Drum Core Inductor, up to 20A

Supplier's Site Datasheet
Fixed Inductors - PA4310.333NLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PA4310.333NLT-ND
Fixed Inductors PA4310.333NLT-ND
33µH Unshielded Wirewound Inductor 6.5A 109mOhm Max Nonstandard

33µH Unshielded Wirewound Inductor 6.5A 109mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4310.333NLT PA4310.333NLT-ND
Product Name Inductors Fixed Inductors
Inductance Range 33 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-6N2 026011C-6N2XJRW , 026011C-6N2XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
High Frequency & RF Inductors - 2176075-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 9.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Fixed Inductors - LFC32TE4R7J - 1069444-LFC32TE4R7J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 4.7 microH
Inductance Tolerance 5 (+/- %)
View Details