PA4322.XXXNLT SMT Shielded Drum Core Inductor Series, up to 2.1A, 3.1mm Max Height
68µH Shielded Wirewound Inductor 380mA 368mOhm Max Nonstandard, Corner Terminals
68µH Shielded Wirewound Inductor 380mA 368mOhm Max Nonstandard, Corner Terminals
68µH Shielded Wirewound Inductor 380mA 368mOhm Max Nonstandard, Corner Terminals
| Pulse Electronics Corporation | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PA4322.683NLT | 553-3700-1-ND |
| Product Name | Inductors | Fixed Inductors |
| Inductance Range | 68 microH | |
| Lead Style | None | |
| Standards and Certifications | RoHS | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology |