PA4340 SMT Molded Power Inductor Series, up to 23A, 3.0mm Max Height
4.7µH Shielded Molded Inductor 4.6A 53mOhm Max Nonstandard
4.7µH Shielded Molded Inductor 4.6A 53mOhm Max Nonstandard
4.7µH Shielded Molded Inductor 4.6A 53mOhm Max Nonstandard
FIXED IND 4.7UH 4.6A 53 MOHM SMD
| Pulse Electronics Corporation | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PA4340.472NLT | 553-2990-2-ND | PA4340.472NLT |
| Product Name | Inductors | Fixed Inductors | Fixed Inductors |
| Application | Power Choke | ||
| Inductance Range | 4.7 microH | 4.7 microH | |
| Lead Style | None | ||
| Standards and Certifications | RoHS | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |