Pulse Electronics Corporation Inductors PA4336.473NLT

Description
Shielded Drum Core - PA4336.XXXNLT Series
Request a Quote Datasheet
Description
Shielded Drum Core - PA4336.XXXNLT Series
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4336.473NLT
Shielded Drum Core - PA4336.XXXNLT Series

Shielded Drum Core - PA4336.XXXNLT Series

Supplier's Site Datasheet
Fixed Inductors - 553-3988-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3988-2-ND
Fixed Inductors 553-3988-2-ND
47µH Shielded Inductor 440mA 923mOhm Max Nonstandard

47µH Shielded Inductor 440mA 923mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4336.473NLT 553-3988-2-ND
Product Name Inductors Fixed Inductors
Inductance Range 0.4700 microH
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2273JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-7N5 0201HT-7N5XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 2567589P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0047 microH
DCR 0.4000 ohms
View Details