Pulse Electronics Corporation Inductors PA4308.104NLT

Description
PA4306/PA4307/PA4308 series Unshielded SMT Drum Core Inductor, up to 12A
Request a Quote Datasheet
Description
PA4306/PA4307/PA4308 series Unshielded SMT Drum Core Inductor, up to 12A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4308.104NLT
PA4306/PA4307/PA4308 series Unshielded SMT Drum Core Inductor, up to 12A

PA4306/PA4307/PA4308 series Unshielded SMT Drum Core Inductor, up to 12A

Supplier's Site Datasheet
Fixed Inductors - 553-3596-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3596-1-ND
Fixed Inductors 553-3596-1-ND
100µH Unshielded Wirewound Inductor 1.3A 1.12Ohm Max Nonstandard

100µH Unshielded Wirewound Inductor 1.3A 1.12Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3596-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3596-2-ND
Fixed Inductors 553-3596-2-ND
100µH Unshielded Wirewound Inductor 1.3A 1.12Ohm Max Nonstandard

100µH Unshielded Wirewound Inductor 1.3A 1.12Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3596-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3596-6-ND
Fixed Inductors 553-3596-6-ND
100µH Unshielded Wirewound Inductor 1.3A 1.12Ohm Max Nonstandard

100µH Unshielded Wirewound Inductor 1.3A 1.12Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4308.104NLT 553-3596-1-ND
Product Name Inductors Fixed Inductors
Inductance Range 100 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

SMD Inductor and Choke - 71-KQ0805TTE68NG - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Wirewound
Core Material Ferrite
Inductance Range 0.0680 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J474JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Leaded Inductors - 1678366 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 680 microH
Q Factor 55
View Details
Specs
Application RF Choke
View Details