Pulse Electronics Corporation Inductors PA4319.224NLT

Description
PA4319.XXXNLT SMT Shielded Drum Core Inductor Series, up to 3.3A, 4.1mm Max Height
Request a Quote Datasheet
Description
PA4319.XXXNLT SMT Shielded Drum Core Inductor Series, up to 3.3A, 4.1mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4319.224NLT
PA4319.XXXNLT SMT Shielded Drum Core Inductor Series, up to 3.3A, 4.1mm Max Height

PA4319.XXXNLT SMT Shielded Drum Core Inductor Series, up to 3.3A, 4.1mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3719-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3719-2-ND
Fixed Inductors 553-3719-2-ND
220µH Shielded Wirewound Inductor 410mA 710mOhm Max Nonstandard, Corner Terminals

220µH Shielded Wirewound Inductor 410mA 710mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - 553-3719-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3719-1-ND
Fixed Inductors 553-3719-1-ND
220µH Shielded Wirewound Inductor 410mA 710mOhm Max Nonstandard, Corner Terminals

220µH Shielded Wirewound Inductor 410mA 710mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - 553-3719-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3719-6-ND
Fixed Inductors 553-3719-6-ND
220µH Shielded Wirewound Inductor 410mA 710mOhm Max Nonstandard, Corner Terminals

220µH Shielded Wirewound Inductor 410mA 710mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4319.224NLT 553-3719-2-ND
Product Name Inductors Fixed Inductors
Inductance Range 220 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 0402CS-22NXGRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
High Frequency & RF Inductors - 2176075-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 7.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Inductor and Choke - 71-KQ0805TE39NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers