Pulse Electronics Corporation Inductors PA4318.682NLT

Description
PA4318.XXXNLT SMT Shielded Drum Core Inductor Series, up to 2.6A, 3.2mm Max Height
Request a Quote Datasheet
Description
PA4318.XXXNLT SMT Shielded Drum Core Inductor Series, up to 2.6A, 3.2mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4318.682NLT
PA4318.XXXNLT SMT Shielded Drum Core Inductor Series, up to 2.6A, 3.2mm Max Height

PA4318.XXXNLT SMT Shielded Drum Core Inductor Series, up to 2.6A, 3.2mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3705-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3705-2-ND
Fixed Inductors 553-3705-2-ND
6.8µH Shielded Wirewound Inductor 2.12A 52mOhm Max Nonstandard, Corner Terminals

6.8µH Shielded Wirewound Inductor 2.12A 52mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - 553-3705-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3705-6-ND
Fixed Inductors 553-3705-6-ND
6.8µH Shielded Wirewound Inductor 2.12A 52mOhm Max Nonstandard, Corner Terminals

6.8µH Shielded Wirewound Inductor 2.12A 52mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - 553-3705-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3705-1-ND
Fixed Inductors 553-3705-1-ND
6.8µH Shielded Wirewound Inductor 2.12A 52mOhm Max Nonstandard, Corner Terminals

6.8µH Shielded Wirewound Inductor 2.12A 52mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4318.682NLT 553-3705-2-ND
Product Name Inductors Fixed Inductors
Inductance Range 6.8 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2123JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
High Frequency & RF Inductors - 3-2176075-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0033 microH
Inductance Tolerance 2 (+/- %)
View Details
3 suppliers
Leaded Inductors - 1910677P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 7.9 ohms
Rated DC Current 170 milliamps
Lead Style Axial
View Details